☰
MAX1740EUB
MAX1740EUB
Obsolete
Description:  IC INTERFACE SPECIALIZED 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX1740EUB Datasheet
History Price: Obsolete
In Stock: 8965
MAX1740EUB vs MAX7347AEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Smart Card
Sound Cards, Players, Recorders
Interface
MICROWIRE?, QSPI?, Serial, SPI?
I2C
Voltage - Supply
1.43V ~ 5.5V, 2.25V ~ 5.5V
2.4V ~ 3.6V
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount