Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1737EEI
MAX1737EEI
Obsolete
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1-4CEL 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1737EEI Datasheet
History Price: $4.28000
In Stock: 42095
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1737EEI vs MAX1645BEEI
Part No
MAX1737EEI
MAX1645BEEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Battery Chemistry
Lithium Ion
Multi-Chemistry
Number of Cells
1 ~ 4
1 ~ 4
Current - Charging
Constant
-
Programmable Features
Timer
-
Fault Protection
-
-
Charge Current - Max
-
3A
Battery Pack Voltage
16.8V
18.4V (Max)
Voltage - Supply (Max)
28V
28V
Interface
-
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
28-QSOP