Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17260SETD+
MAX17260SETD+
Active
PMIC - Battery Management
Description:
IC BATT MON LI-ION 1CELL 14TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX17260SETD+ Datasheet
History Price: $3.13000
In Stock: 3990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17260SETD+ vs MAX1660EEE+
Part No
MAX17260SETD+
MAX1660EEE+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
ModelGauge
-
Packaging
Tray
Tube
Status
Active
Active
Function
Battery Monitor
Battery Monitor
Battery Chemistry
Lithium Ion
-
Number of Cells
1
-
Fault Protection
-
Over Current, Short Circuit
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-TDFN (3x3)
16-QSOP