☰
MAX17245ETERB+
MAX17245ETERB+
Obsolete
Description:  IC REG BUCK PROG/3.3V 3.5A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6310
MAX17245ETERB+ vs MAX15462BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
4.5V
Voltage - Input (Max)
36V
42V
Voltage - Output (Min/Fixed)
1V (3.3V)
5V
Voltage - Output (Max)
10V
-
Current - Output
3.5A
300mA
Frequency - Switching
400kHz ~ 2.2MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
8-WFDFN
Supplier Device Package
16-TQFN (5x5)
8-TDFN (2x2)