Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX17245ETERB+
MAX17245ETERB+
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG/3.3V 3.5A
Manufacturer:
Maxim Integrated
Datasheet:
MAX17245ETERB+ Datasheet
History Price: Obsolete
In Stock: 6310
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX17245ETERB+ vs MAX15062BATA+T
Part No
MAX17245ETERB+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable (Fixed)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
4.5V
Voltage - Input (Max)
36V
60V
Voltage - Output (Min/Fixed)
1V (3.3V)
5V
Voltage - Output (Max)
10V
-
Current - Output
3.5A
300mA
Frequency - Switching
400kHz ~ 2.2MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
8-WFDFN
Supplier Device Package
16-TQFN (5x5)
8-TDFN (2x2)