☰
MAX170CCWE+
MAX170CCWE+
Active
Description:  IC ADC 12BIT SAR 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX170CCWE+ Datasheet
History Price: $39.87950
In Stock: 23280
MAX170CCWE+ vs MAX1039AEEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
8
Sampling Rate (Per Second)
125k
188k
Number of Inputs
1
12
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
SPI
I2C
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
5V, -12V ~ 15V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V, -12V ~ 15V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP
Mounting Type
Surface Mount
Surface Mount