☰
MAX1709EUI+
MAX1709EUI+
Active
Description:  IC REG BST ADJ/PROG 7.5A 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1709EUI+ Datasheet
History Price: $12.60000
In Stock: 42050
MAX1709EUI+ vs MAX1595ETC33
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Step-Up
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Charge Pump
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
1.8V
Voltage - Input (Max)
5V
5.5V
Voltage - Output (Min/Fixed)
2.5V (3.3V, 5V)
3.3V
Voltage - Output (Max)
5.5V
-
Current - Output
7.5A (Switch)
125mA
Frequency - Switching
350kHz ~ 1MHz
1MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
12-WQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
12-TQFN (4x4)