Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1709EUI+
MAX1709EUI+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BST ADJ/PROG 7.5A 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1709EUI+ Datasheet
History Price: $12.60000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1709EUI+ vs MAX15462BATA+T
Part No
MAX1709EUI+
MAX15462BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
4.5V
Voltage - Input (Max)
5V
42V
Voltage - Output (Min/Fixed)
2.5V (3.3V, 5V)
5V
Voltage - Output (Max)
5.5V
-
Current - Output
7.5A (Switch)
300mA
Frequency - Switching
350kHz ~ 1MHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-WFDFN
Supplier Device Package
28-TSSOP-EP
8-TDFN (2x2)