☰
MAX1709EUI+
MAX1709EUI+
Active
Description:  IC REG BST ADJ/PROG 7.5A 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1709EUI+ Datasheet
History Price: $12.60000
In Stock: 33600
MAX1709EUI+ vs MAX1044CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Ratiometric
Output Configuration
Positive
Positive or Negative
Topology
Boost
Charge Pump
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
1.5V
Voltage - Input (Max)
5V
10V
Voltage - Output (Min/Fixed)
2.5V (3.3V, 5V)
-Vin, nVin, Vin/2
Voltage - Output (Max)
5.5V
-
Current - Output
7.5A (Switch)
20mA
Frequency - Switching
350kHz ~ 1MHz
10kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP-EP
8-SOIC