☰
MAX1677EEE+
MAX1677EEE+
Active
Description:  IC REG BOOST ADJ/3.3V DL 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1677EEE+ Datasheet
History Price: $8.09000
In Stock: 17920
MAX1677EEE+ vs MAX15062BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Fixed)
Fixed
Number of Outputs
2
1
Voltage - Input (Min)
0.7V
4.5V
Voltage - Input (Max)
5.5V
60V
Voltage - Output (Min/Fixed)
1.25V, 2.5V (3.3V)
5V
Voltage - Output (Max)
5.5V, 28V
-
Current - Output
350mA (Switch)
300mA
Frequency - Switching
300kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-WFDFN
Supplier Device Package
16-QSOP
8-TDFN (2x2)