Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1672EEE+
MAX1672EEE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK BST ADJ/PROG 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1672EEE+ Datasheet
History Price: $7.50000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1672EEE+ vs MAX1044CSA+
Part No
MAX1672EEE+
MAX1044CSA+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up/Step-Down
Ratiometric
Output Configuration
Positive
Positive or Negative
Topology
Buck, Boost
Charge Pump
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
1.5V
Voltage - Input (Max)
11V
10V
Voltage - Output (Min/Fixed)
1.25V (3.3V, 5.5V)
-Vin, nVin, Vin/2
Voltage - Output (Max)
5.5V
-
Current - Output
300mA
20mA
Frequency - Switching
-
10kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC