☰
MAX165ACWN
MAX165ACWN
Obsolete
Description:  IC ADC 8BIT SAR 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACWN Datasheet
History Price: Obsolete
In Stock: 39650
MAX165ACWN vs MAX1002CAX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
6
Sampling Rate (Per Second)
200k
60M
Number of Inputs
1
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
36-SSOP
Mounting Type
Surface Mount
Surface Mount