☰
MAX1644EAE+
MAX1644EAE+
Active
Description:  IC REG BUCK ADJ/PROG 2A 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1644EAE+ Datasheet
History Price: $12.94000
In Stock: 7530
MAX1644EAE+ vs MAX1595ETC33
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Charge Pump
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.8V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.1V (2.525V, 3.33V)
3.3V
Voltage - Output (Max)
5.5V
-
Current - Output
2A
125mA
Frequency - Switching
Up to 350kHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
12-WQFN Exposed Pad
Supplier Device Package
16-SSOP
12-TQFN (4x4)