Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1641EEE+
MAX1641EEE+
Active
PMIC - Battery Chargers
Description:
IC BATT CHG 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1641EEE+ Datasheet
History Price: $7.59000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1641EEE+ vs MAX1640EEE+
Part No
MAX1641EEE+
MAX1640EEE+
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Battery Chemistry
-
-
Number of Cells
-
-
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
-
-
Battery Pack Voltage
-
-
Voltage - Supply (Max)
26V
26V
Interface
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP