Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1640EEE+
MAX1640EEE+
Active
PMIC - Battery Chargers
Description:
IC BATT CHG 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1640EEE+ Datasheet
History Price: $7.59000
In Stock: 785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1640EEE+ vs MAX1645EEI
Part No
MAX1640EEE+
MAX1645EEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Battery Chemistry
-
Multi-Chemistry
Number of Cells
-
1 ~ 4
Current - Charging
Constant - Programmable
-
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
-
3A
Battery Pack Voltage
-
18.4V (Max)
Voltage - Supply (Max)
26V
28V
Interface
-
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
28-QSOP