☰
MAX1620EEE+
MAX1620EEE+
Not For New Designs
Description:  IC LCD BIAS SUPP DGTL ADJ 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1620EEE+ Datasheet
History Price: $7.69000
In Stock: 8000
MAX1620EEE+ vs MAX1602EEE+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Applications
LCD Display
PCMCIA/Cardbus Switch
Current - Supply
150μA
20μA
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP