☰
MAX161AEWI+
MAX161AEWI+
Active
Description:  IC 8BIT CMOS 20AUS 8CHAN DA
Manufacturer:  Maxim Integrated
Datasheet:   MAX161AEWI+ Datasheet
History Price: $32.60800
In Stock: 32400
MAX161AEWI+ vs MAX131AEPL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Data Acquisition System (DAS)
ADC
Number of Channels
8
1
Resolution (Bits)
8 b
3.5 Digit
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V, 4.5V ~ 5.5V
4.5V ~ 14V, 4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
28-SOIC
40-PDIP