☰
MAX16012TT
MAX16012TT
Active
Description:  IC SUPERVISOR 1 CHANNEL 6TDFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX16012TT Datasheet
History Price: $2.40000
In Stock: 24585
MAX16012TT vs MAX16005CTE+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WDFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
6-TDFN-EP (3x3)
16-TQFN (4x4)