Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX16010TAB+
MAX16010TAB+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 2 CHANNEL 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX16010TAB+ Datasheet
History Price: $3.95850
In Stock: 16935
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16010TAB+ vs MAX16004CTP+
Part No
MAX16010TAB+
MAX16004CTP+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
2
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
20-WFQFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
20-TQFN (4x4)