Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
2
1
Voltage - Threshold
Adjustable/Selectable
4.37V, 4.62V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active High/Active Low
Reset Timeout
<1ms Minimum
250ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TDFN (3x3)
8-SOIC