☰
MAX16008TP+
MAX16008TP+
Active
Description:  IC SUPERVISOR 4 CHANNEL 20TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX16008TP+ Datasheet
History Price: $11.57000
In Stock: 36580
MAX16008TP+ vs MAX16012TT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
4
1
Voltage - Threshold
Adjustable/Selectable
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
6-WDFN Exposed Pad
Supplier Device Package
20-TQFN (4x4)
6-TDFN-EP (3x3)