Packaging
Tube
Tape & Reel (TR)
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
6
1
Voltage - Threshold
6 Selectable Threshold Combinations
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
80μs Typical Propagation Delay
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
TO-253-4, TO-253AA
Supplier Device Package
16-TQFN (4x4)
SOT-143-4