Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX16005BTE+
MAX16005BTE+
Active
PMIC - Supervisors
Description:
IC UP SUPERVISOR HEX 16-TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX16005BTE+ Datasheet
History Price: $9.03000
In Stock: 34060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX16005BTE+ vs MAX835EUK
Part No
MAX16005BTE+
MAX835EUK
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Multi-Voltage Supervisor
Monitor
Number of Voltages Monitored
6
1
Voltage - Threshold
6 Selectable Threshold Combinations
1.204V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
80μs Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
16-TQFN (4x4)
SOT-23-5