☰
MAX16005AUE+
MAX16005AUE+
Obsolete
Description:  IC SUPERVISOR 6 CHANNEL 16TSSOP
Manufacturer:  Maxim Integrated
History Price: $10.12000
In Stock: 12720
MAX16005AUE+ vs MAX16014TT
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
6
1
Voltage - Threshold
6 Selectable Threshold Combinations
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
<1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
6-WDFN Exposed Pad
Supplier Device Package
16-TSSOP
6-TDFN-EP (3x3)