☰
MAX16005AUE+
MAX16005AUE+
Obsolete
Description:  IC SUPERVISOR 6 CHANNEL 16TSSOP
Manufacturer:  Maxim Integrated
History Price: $10.12000
In Stock: 12720
MAX16005AUE+ vs MAX16005CTE+T
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
6
6
Voltage - Threshold
6 Selectable Threshold Combinations
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-WQFN Exposed Pad
Supplier Device Package
16-TSSOP
16-TQFN (4x4)