☰
MAX157BCUA
MAX157BCUA
Obsolete
Description:  IC ADC 10BIT SAR 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX157BCUA Datasheet
History Price: $7.75000
In Stock: 40080
MAX157BCUA vs MAX1069BEUD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
10
14
Sampling Rate (Per Second)
108k
58.6k
Number of Inputs
2
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
I2C
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Features
-
Selectable Address
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-uMAX/uSOP
14-TSSOP
Mounting Type
Surface Mount
Surface Mount