☰
MAX157AEPA
MAX157AEPA
Obsolete
Description:  IC ADC 10BIT SAR 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX157AEPA Datasheet
History Price: Obsolete
In Stock: 5920
MAX157AEPA vs MAX1065AEUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
10
14
Sampling Rate (Per Second)
108k
165k
Number of Inputs
2
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
Parallel
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount