☰
MAX155AEWI
MAX155AEWI
Obsolete
Description:  IC ADC 8BIT SAR 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX155AEWI Datasheet
History Price: Obsolete
In Stock: 30355
MAX155AEWI vs MAX1069ACUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
250k
58.6k
Number of Inputs
4, 8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
I2C
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
8:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 5.5V
Features
Selectable Address, Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
14-TSSOP
Mounting Type
Surface Mount
Surface Mount