☰
MAX155ACPI
MAX155ACPI
Active
Description:  8-CHANNEL ADC WITH T/H AND REF
Manufacturer:  Maxim Integrated
Datasheet:   MAX155ACPI Datasheet
History Price: Active
In Stock: 30240
MAX155ACPI vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
250k
165k
Number of Inputs
8
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-MUX-ADC
S/H-ADC
Ratio - S/H:ADC
8:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.25V
Features
Simultaneous Sampling
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-DIP (0.600", 15.24mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount