☰
MAX153EAP+
MAX153EAP+
Obsolete
Description:  IC ADC 8BIT FLASH 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX153EAP+ Datasheet
History Price: Obsolete
In Stock: 6555
MAX153EAP+ vs MAX1067BCEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
1M
200k
Number of Inputs
1
4
Input Type
Single Ended
Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Flash
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V, 5V
5V
Voltage - Supply, Digital
?V, 5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-QSOP
Mounting Type
Surface Mount
Surface Mount