Sampling Rate (Per Second)
1M
60M
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
ADC
Number of A/D Converters
1
2
Reference Type
External
Internal
Voltage - Supply, Analog
?V, 5V
4.75V ~ 5.25V
Voltage - Supply, Digital
?V, 5V
4.75V ~ 5.25V
Features
-
Internal Oscillator, Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
36-BSOP (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
36-SSOP
Mounting Type
Surface Mount
Surface Mount