☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38370
MAX152CPP+CE0 vs MAX185BCWG
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
-
12
Sampling Rate (Per Second)
-
2.5M
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
-16.5V ~ -10.8V, 4.75V ~ 5.25V
Voltage - Supply, Digital
-
-16.5V ~ -10.8V, 4.75V ~ 5.25V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC
Mounting Type
-
Surface Mount