☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38370
MAX152CPP+CE0 vs MAX150BEPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
8
Sampling Rate (Per Second)
-
500k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
Parallel
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
Flash
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP
Mounting Type
-
Through Hole