Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX152CPP+CE0 Datasheet
History Price: Obsolete
In Stock: 38370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX152CPP+CE0 vs MAX132EWG+
Part No
MAX152CPP+CE0
MAX132EWG+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
-
18
Sampling Rate (Per Second)
-
100
Number of Inputs
-
1
Input Type
-
Pseudo-Differential
Data Interface
-
SPI
Configuration
-
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
-
1
Architecture
-
Multi-Slope
Reference Type
-
External
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
-
?V
Features
-
PGA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC
Mounting Type
-
Surface Mount