☰
MAX152CPP+CE0
MAX152CPP+CE0
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38370
MAX152CPP+CE0 vs MAX1302BEUG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
-
16
Sampling Rate (Per Second)
-
115k
Number of Inputs
-
4, 8
Input Type
-
Differential, Single Ended
Data Interface
-
SPI
Configuration
-
MUX-PGA-S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
5V
Voltage - Supply, Digital
-
5V
Features
-
PGA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP
Mounting Type
-
Surface Mount