Sampling Rate (Per Second)
-
133k
Input Type
-
Differential, Single Ended
Configuration
-
MUX-S/H-ADC
Number of A/D Converters
-
1
Reference Type
-
External
Voltage - Supply, Analog
-
?V, 5V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP
Mounting Type
-
Surface Mount