Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX15157DATJ+
MAX15157DATJ+
Active
PMIC - DC DC Switching Controllers
Description:
48V CURRENT MODE BUCK CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX15157DATJ+ Datasheet
History Price: $11.49000
In Stock: 39760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15157DATJ+ vs MAX1637EEE+
Part No
MAX15157DATJ+
MAX1637EEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
3.15V ~ 5.5V
Frequency - Switching
60kHz ~ 1MHz
200kHz ~ 300kHz
Duty Cycle (Max)
50%
96%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Phase Control, Power Good, Ramp, Soft Start
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-TQFN (5x5)
16-QSOP