Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX15157BATJ+
MAX15157BATJ+
Active
PMIC - DC DC Switching Controllers
Description:
60V H-BRIDGE STEP-UP/STEP-DOWN C
Manufacturer:
Maxim Integrated
Datasheet:
MAX15157BATJ+ Datasheet
History Price: $7.14000
In Stock: 21250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15157BATJ+ vs MAX1655EEE+
Part No
MAX15157BATJ+
MAX1655EEE+
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Number of Outputs
1
1
Output Phases
4
1
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
4.5V ~ 30V
Frequency - Switching
120kHz ~ 1MHz
150kHz, 300kHz
Duty Cycle (Max)
-
98%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-TQFN (5x5)
16-QSOP