☰
MAX15157BATJ+
MAX15157BATJ+
Active
Description:  60V H-BRIDGE STEP-UP/STEP-DOWN C
Manufacturer:  Maxim Integrated
History Price: $7.14000
In Stock: 30000
MAX15157BATJ+ vs MAX15046CAEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Number of Outputs
1
1
Output Phases
4
1
Voltage - Supply (Vcc/Vdd)
8V ~ 60V
4.5V ~ 40V
Frequency - Switching
120kHz ~ 1MHz
100kHz ~ 1MHz
Duty Cycle (Max)
-
87.5%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
32-TQFN (5x5)
16-QSOP-EP