☰
MAX150BMJP
MAX150BMJP
Active
Description:  8 BIT ADC WITH REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX150BMJP Datasheet
History Price: Active
In Stock: 33605
MAX150BMJP vs MAX1065AEUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
8
14
Sampling Rate (Per Second)
500k
165k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
-
Parallel
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
0:2
1:1
Number of A/D Converters
2
1
Architecture
Flash
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
2.7V ~ 5.25V
Features
-
Temperature Sensor
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-CDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount