☰
MAX150ACWP+
MAX150ACWP+
Obsolete
Description:  IC ADC
Manufacturer:  Maxim Integrated
Datasheet:   MAX150ACWP+ Datasheet
History Price: Obsolete
In Stock: 47130
MAX150ACWP+ vs MAX1062BCUB
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Number of Bits
-
14
Sampling Rate (Per Second)
-
200k
Number of Inputs
-
1
Input Type
-
Single Ended
Data Interface
-
MICROWIRE, QSPI, SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V
Voltage - Supply, Digital
-
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-uMAX
Mounting Type
-
Surface Mount