☰
MAX15046CAEE+
MAX15046CAEE+
Active
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 5600
MAX15046CAEE+ vs MAX1649CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 40V
3V ~ 16V
Frequency - Switching
100kHz ~ 1MHz
Up to 300kHz
Duty Cycle (Max)
87.5%
96.5%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP-EP
8-SOIC