☰
MAX15046AAEE+
MAX15046AAEE+
Active
Description:  IC REG CTRLR BUCK 16QSOP
Manufacturer:  Maxim Integrated
History Price: $4.82000
In Stock: 26320
MAX15046AAEE+ vs MAX1637EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 40V
3.15V ~ 5.5V
Frequency - Switching
100kHz ~ 1MHz
200kHz ~ 300kHz
Duty Cycle (Max)
87.5%
96%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP