☰
MAX15022ATI+
MAX15022ATI+
Active
Description:  IC REG QUAD BUCK/LNR SYNC 28TQFN
Manufacturer:  Maxim Integrated
History Price: $6.90642
In Stock: 17600
MAX15022ATI+ vs MAX1765EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Topology
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs
4
2
Frequency - Switching
500kHz ~ 4MHz
1MHz
Voltage/Current - Output 1
0.6V ~ 5.5V, 4A
2.5V ~ 5.5V, 800mA
Voltage/Current - Output 2
0.6V ~ 5.5V, 2A
2.85V/Adj, 500mA
Voltage/Current - Output 3
Controller
-
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
Yes
No
Voltage - Supply
2.5V ~ 5.5V
0.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
16-QSOP