☰
MAX15019BASA+
MAX15019BASA+
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $6.07000
In Stock: 49550
MAX15019BASA+ vs MAX15018BASA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
8V ~ 12.6V
8V ~ 12.6V
Logic Voltage - VIL, VIH
0.8V, 2V
-
Current - Peak Output (Source, Sink)
3A, 3A
3A, 3A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
125 V
125 V
Rise / Fall Time (Typ)
50ns, 40ns
50ns, 40ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOIC-EP