☰
MAX15018BASA+
MAX15018BASA+
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $3.66600
In Stock: 4080
MAX15018BASA+ vs MAX4428CSA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
8V ~ 12.6V
4.5V ~ 18V
Logic Voltage - VIL, VIH
-
0.8V, 2.4V
Current - Peak Output (Source, Sink)
3A, 3A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
125 V
-
Rise / Fall Time (Typ)
50ns, 40ns
20ns, 20ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
8-SOIC