Series
-
Automotive, AEC-Q100
Driven Configuration
Half-Bridge
Low-Side
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
8V ~ 12.6V
4.5V ~ 28V
Logic Voltage - VIL, VIH
-
2V, 4.25V
Current - Peak Output (Source, Sink)
3A, 3A
2A, 4A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
125 V
-
Rise / Fall Time (Typ)
50ns, 40ns
3ns, 3ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
10-WFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
10-TDFN-EP (3x3)