Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
5V
0.6V
Voltage - Output (Max)
-
5.3V
Voltage Dropout (Max)
0.525V @ 50mA
0.15V @ 500mA
Current - Output
50mA
500mA
Current - Quiescent (Iq)
17 μA
160 μA
Current - Supply (Max)
150 μA
-
PSRR
66dB (100Hz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
-
Current Limit, Enable, Power Good, Soft Start
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Reverse Current, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-TDFN-EP (2x2)