Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX15006BASA+T
MAX15006BASA+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 50MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX15006BASA+T Datasheet
History Price: $2.80000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15006BASA+T vs MAX8902BATA+T
Part No
MAX15006BASA+T
MAX8902BATA+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
5V
0.6V
Voltage - Output (Max)
-
5.3V
Voltage Dropout (Max)
0.525V @ 50mA
0.12V @ 500mA
Current - Output
50mA
500mA
Current - Quiescent (Iq)
17 μA
120 μA
Current - Supply (Max)
150 μA
160 μA
PSRR
66dB (100Hz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
-
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-TDFN-EP (2x2)