MAX15006BASA+T
MAX15006BASA+T
Active
Description:  IC REG LINEAR 5V 50MA 8SOIC
Manufacturer:  Maxim Integrated
History Price: $2.80000
In Stock: 25700
MAX15006BASA+T vs MAX8888EZK29
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
5V
2.9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.525V @ 50mA
-
Current - Output
50mA
300mA
Current - Quiescent (Iq)
17 μA
100 μA
Current - Supply (Max)
150 μA
65 μA
PSRR
66dB (100Hz)
40dB (1kHz)
Control Features
-
Enable, Power Good
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC-EP
TSOT-23-5